multicomp PRO Pptc Resettable Fuse, 30Vdc, 0.3A, Smd; Svhc Multicomp Pro MC011430

Description
PPTC RESETTABLE FUSE, 30VDC, 0.3A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PPTC RESETTABLE FUSE, 30VDC, 0.3A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pptc Resettable Fuse, 30Vdc, 0.3A, Smd; Svhc Multicomp Pro - 39AH5432 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 30Vdc, 0.3A, Smd; Svhc Multicomp Pro
39AH5432
Pptc Resettable Fuse, 30Vdc, 0.3A, Smd; Svhc Multicomp Pro 39AH5432
PPTC RESETTABLE FUSE, 30VDC, 0.3A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 30VDC, 0.3A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Pptc Resettable Fuse, 30Vdc, 0.3A, Smd; Svhc Multicomp Pro - 58AJ2460 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 30Vdc, 0.3A, Smd; Svhc Multicomp Pro
58AJ2460
Pptc Resettable Fuse, 30Vdc, 0.3A, Smd; Svhc Multicomp Pro 58AJ2460
PPTC RESETTABLE FUSE, 30VDC, 0.3A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 30VDC, 0.3A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 39AH5432
Product Name Pptc Resettable Fuse, 30Vdc, 0.3A, Smd; Svhc Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 004110496 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 350 amps
View Details
Power Fuses DC Fuses - VD series - VD1200VDC -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1200 volts
Rated Current 2800 amps
View Details
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details