multicomp PRO Pptc Resettable Fuse, 60Vdc, 0.2A, Smd; Svhc Multicomp Pro MC011429

Description
PPTC RESETTABLE FUSE, 60VDC, 0.2A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
PPTC RESETTABLE FUSE, 60VDC, 0.2A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The PTC Resettable Fuse, part number MC011429, is designed for surface mount applications with a hold current of 0.2A and a maximum voltage rating of 60V DC. It features a solid-state design that allows for faster trip times and lower resistance, making it suitable for high-density boards. The fuse operates within a temperature range of -40°C to +85°C and is halogen-free, aligning with environmental standards. This component can withstand a maximum fault current of 100A and dissipates a typical power of 0.8W when tripped. The minimum resistance before tripping is 0.02,Ѷ, while the maximum resistance after tripping is 0.8,Ѷ. The device is compliant with RoHS regulations and is suitable for various applications requiring resettable overcurrent protection.

Datasheet Summary
Powered by GS/AI

The PTC Resettable Fuse, part number MC011429, is designed for surface mount applications with a hold current of 0.2A and a maximum voltage rating of 60V DC. It features a solid-state design that allows for faster trip times and lower resistance, making it suitable for high-density boards. The fuse operates within a temperature range of -40°C to +85°C and is halogen-free, aligning with environmental standards. This component can withstand a maximum fault current of 100A and dissipates a typical power of 0.8W when tripped. The minimum resistance before tripping is 0.02,Ѷ, while the maximum resistance after tripping is 0.8,Ѷ. The device is compliant with RoHS regulations and is suitable for various applications requiring resettable overcurrent protection.

Suppliers

Company
Product
Description
Supplier Links
Pptc Resettable Fuse, 60Vdc, 0.2A, Smd; Svhc Multicomp Pro - 39AH5431 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 60Vdc, 0.2A, Smd; Svhc Multicomp Pro
39AH5431
Pptc Resettable Fuse, 60Vdc, 0.2A, Smd; Svhc Multicomp Pro 39AH5431
PPTC RESETTABLE FUSE, 60VDC, 0.2A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 60VDC, 0.2A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Pptc Resettable Fuse, 60Vdc, 0.2A, Smd; Svhc Multicomp Pro - 58AJ2459 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 60Vdc, 0.2A, Smd; Svhc Multicomp Pro
58AJ2459
Pptc Resettable Fuse, 60Vdc, 0.2A, Smd; Svhc Multicomp Pro 58AJ2459
PPTC RESETTABLE FUSE, 60VDC, 0.2A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 60VDC, 0.2A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 39AH5431
Product Name Pptc Resettable Fuse, 60Vdc, 0.2A, Smd; Svhc Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002211006 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 13 amps
View Details
International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details