multicomp PRO Ptc Resettable Fuse Tc; Thermistor Mounting Multicomp Pro MC011414

Description
PTC RESETTABLE FUSE TC; Thermistor Mounting:SMD; Product Range:-; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
PTC RESETTABLE FUSE TC; Thermistor Mounting:SMD; Product Range:-; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse Tc; Thermistor Mounting Multicomp Pro - 39AH5416 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse Tc; Thermistor Mounting Multicomp Pro
39AH5416
Ptc Resettable Fuse Tc; Thermistor Mounting Multicomp Pro 39AH5416
PTC RESETTABLE FUSE TC; Thermistor Mounting:SMD; Product Range:-; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes

PTC RESETTABLE FUSE TC; Thermistor Mounting:SMD; Product Range:-; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Resettable Fuse Tr; Thermistor Mounting Multicomp Pro - 58AJ2444 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse Tr; Thermistor Mounting Multicomp Pro
58AJ2444
Ptc Resettable Fuse Tr; Thermistor Mounting Multicomp Pro 58AJ2444
PTC RESETTABLE FUSE TR; Thermistor Mounting:SMD; Product Range:-; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes

PTC RESETTABLE FUSE TR; Thermistor Mounting:SMD; Product Range:-; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 39AH5416
Product Name Ptc Resettable Fuse Tc; Thermistor Mounting Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers