multicomp PRO Ptc Resettable Fuse Tc; Thermistor Mounting Multicomp Pro MC011412

Description
PTC RESETTABLE FUSE TC; Thermistor Mounting:SMD; Product Range:-; Holding Current:350mA; Tripping Current:750mA; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
PTC RESETTABLE FUSE TC; Thermistor Mounting:SMD; Product Range:-; Holding Current:350mA; Tripping Current:750mA; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse Tc; Thermistor Mounting Multicomp Pro - 39AH5414 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse Tc; Thermistor Mounting Multicomp Pro
39AH5414
Ptc Resettable Fuse Tc; Thermistor Mounting Multicomp Pro 39AH5414
PTC RESETTABLE FUSE TC; Thermistor Mounting:SMD; Product Range:-; Holding Current:350mA; Tripping Current:750mA; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes

PTC RESETTABLE FUSE TC; Thermistor Mounting:SMD; Product Range:-; Holding Current:350mA; Tripping Current:750mA; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Resettable Fuse Tr; Thermistor Mounting Multicomp Pro - 58AJ2442 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse Tr; Thermistor Mounting Multicomp Pro
58AJ2442
Ptc Resettable Fuse Tr; Thermistor Mounting Multicomp Pro 58AJ2442
PTC RESETTABLE FUSE TR; Thermistor Mounting:SMD; Product Range:-; Holding Current:350mA; Tripping Current:750mA; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes

PTC RESETTABLE FUSE TR; Thermistor Mounting:SMD; Product Range:-; Holding Current:350mA; Tripping Current:750mA; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 39AH5414
Product Name Ptc Resettable Fuse Tc; Thermistor Mounting Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002641011 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 20 amps
View Details
North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers