multicomp PRO Pptc Resettable Fuse, 24Vdc, 0.75A, Smd; Svhc Multicomp Pro MC011404

Description
PPTC RESETTABLE FUSE, 24VDC, 0.75A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PPTC RESETTABLE FUSE, 24VDC, 0.75A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pptc Resettable Fuse, 24Vdc, 0.75A, Smd; Svhc Multicomp Pro - 39AH5406 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 24Vdc, 0.75A, Smd; Svhc Multicomp Pro
39AH5406
Pptc Resettable Fuse, 24Vdc, 0.75A, Smd; Svhc Multicomp Pro 39AH5406
PPTC RESETTABLE FUSE, 24VDC, 0.75A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 24VDC, 0.75A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Pptc Resettable Fuse, 24Vdc, 0.75A, Smd; Svhc Multicomp Pro - 58AJ2434 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 24Vdc, 0.75A, Smd; Svhc Multicomp Pro
58AJ2434
Pptc Resettable Fuse, 24Vdc, 0.75A, Smd; Svhc Multicomp Pro 58AJ2434
PPTC RESETTABLE FUSE, 24VDC, 0.75A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 24VDC, 0.75A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 39AH5406
Product Name Pptc Resettable Fuse, 24Vdc, 0.75A, Smd; Svhc Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002621005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 6 amps
View Details
International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details