multicomp PRO Pptc Resettable Fuse, 15Vdc, 1.5A, Smd; Svhc Multicomp Pro MC011402

Description
PPTC RESETTABLE FUSE, 15VDC, 1.5A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PPTC RESETTABLE FUSE, 15VDC, 1.5A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pptc Resettable Fuse, 15Vdc, 1.5A, Smd; Svhc Multicomp Pro - 39AH5404 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 15Vdc, 1.5A, Smd; Svhc Multicomp Pro
39AH5404
Pptc Resettable Fuse, 15Vdc, 1.5A, Smd; Svhc Multicomp Pro 39AH5404
PPTC RESETTABLE FUSE, 15VDC, 1.5A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 15VDC, 1.5A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Pptc Resettable Fuse, 15Vdc, 1.5A, Smd; Svhc Multicomp Pro - 58AJ2432 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 15Vdc, 1.5A, Smd; Svhc Multicomp Pro
58AJ2432
Pptc Resettable Fuse, 15Vdc, 1.5A, Smd; Svhc Multicomp Pro 58AJ2432
PPTC RESETTABLE FUSE, 15VDC, 1.5A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 15VDC, 1.5A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 39AH5404
Product Name Pptc Resettable Fuse, 15Vdc, 1.5A, Smd; Svhc Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Circuit Protection Fuse - 139-CCF1N2.5TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers