multicomp PRO Pptc Resettable Fuse, 15Vdc, 1.1A, Smd; Svhc Multicomp Pro MC011400

Description
PPTC RESETTABLE FUSE, 15VDC, 1.1A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PPTC RESETTABLE FUSE, 15VDC, 1.1A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pptc Resettable Fuse, 15Vdc, 1.1A, Smd; Svhc Multicomp Pro - 39AH5402 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 15Vdc, 1.1A, Smd; Svhc Multicomp Pro
39AH5402
Pptc Resettable Fuse, 15Vdc, 1.1A, Smd; Svhc Multicomp Pro 39AH5402
PPTC RESETTABLE FUSE, 15VDC, 1.1A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 15VDC, 1.1A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Pptc Resettable Fuse, 15Vdc, 1.1A, Smd; Svhc Multicomp Pro - 58AJ2430 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 15Vdc, 1.1A, Smd; Svhc Multicomp Pro
58AJ2430
Pptc Resettable Fuse, 15Vdc, 1.1A, Smd; Svhc Multicomp Pro 58AJ2430
PPTC RESETTABLE FUSE, 15VDC, 1.1A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 15VDC, 1.1A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 39AH5402
Product Name Pptc Resettable Fuse, 15Vdc, 1.1A, Smd; Svhc Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002630005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 6 amps
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details