multicomp PRO Pptc Resettable Fuse, 60Vdc, 0.55A, Smd; Svhc Multicomp Pro MC011398

Description
PPTC RESETTABLE FUSE, 60VDC, 0.55A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PPTC RESETTABLE FUSE, 60VDC, 0.55A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pptc Resettable Fuse, 60Vdc, 0.55A, Smd; Svhc Multicomp Pro - 39AH5400 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 60Vdc, 0.55A, Smd; Svhc Multicomp Pro
39AH5400
Pptc Resettable Fuse, 60Vdc, 0.55A, Smd; Svhc Multicomp Pro 39AH5400
PPTC RESETTABLE FUSE, 60VDC, 0.55A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 60VDC, 0.55A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Pptc Resettable Fuse, 60Vdc, 0.55A, Smd; Svhc Multicomp Pro - 58AJ2428 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 60Vdc, 0.55A, Smd; Svhc Multicomp Pro
58AJ2428
Pptc Resettable Fuse, 60Vdc, 0.55A, Smd; Svhc Multicomp Pro 58AJ2428
PPTC RESETTABLE FUSE, 60VDC, 0.55A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 60VDC, 0.55A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 39AH5400
Product Name Pptc Resettable Fuse, 60Vdc, 0.55A, Smd; Svhc Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625202 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1500 volts
Rated Current 6 amps
View Details
International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers