multicomp PRO Pptc Resettable Fuse, 16Vdc, 4A, Smd; Svhc Multicomp Pro MC011395

Description
PPTC RESETTABLE FUSE, 16VDC, 4A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PPTC RESETTABLE FUSE, 16VDC, 4A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pptc Resettable Fuse, 16Vdc, 4A, Smd; Svhc Multicomp Pro - 39AH5397 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 16Vdc, 4A, Smd; Svhc Multicomp Pro
39AH5397
Pptc Resettable Fuse, 16Vdc, 4A, Smd; Svhc Multicomp Pro 39AH5397
PPTC RESETTABLE FUSE, 16VDC, 4A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 16VDC, 4A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Pptc Resettable Fuse, 16Vdc, 4A, Smd; Svhc Multicomp Pro - 58AJ2425 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 16Vdc, 4A, Smd; Svhc Multicomp Pro
58AJ2425
Pptc Resettable Fuse, 16Vdc, 4A, Smd; Svhc Multicomp Pro 58AJ2425
PPTC RESETTABLE FUSE, 16VDC, 4A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 16VDC, 4A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 39AH5397
Product Name Pptc Resettable Fuse, 16Vdc, 4A, Smd; Svhc Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002610008 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 12 amps
View Details
International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1N6.3TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers