multicomp PRO Ptc Resettable Fuse, 0.35A, 6Vdc, 0805; Pptc Case Style Multicomp Pro MC011039

Description
PTC RESETTABLE FUSE, 0.35A, 6VDC, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:-; Voltage Rating:6VDC; Holding Current:350mA; Tripping Current:750mA; Time to Trip:0.1s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes
Datasheet
Description
PTC RESETTABLE FUSE, 0.35A, 6VDC, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:-; Voltage Rating:6VDC; Holding Current:350mA; Tripping Current:750mA; Time to Trip:0.1s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, 0.35A, 6Vdc, 0805; Pptc Case Style Multicomp Pro - 94AC3255 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.35A, 6Vdc, 0805; Pptc Case Style Multicomp Pro
94AC3255
Ptc Resettable Fuse, 0.35A, 6Vdc, 0805; Pptc Case Style Multicomp Pro 94AC3255
PTC RESETTABLE FUSE, 0.35A, 6VDC, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:-; Voltage Rating:6VDC; Holding Current:350mA; Tripping Current:750mA; Time to Trip:0.1s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.35A, 6VDC, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:-; Voltage Rating:6VDC; Holding Current:350mA; Tripping Current:750mA; Time to Trip:0.1s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Resettable Fuse, 0.35A, 6Vdc, 0805; Thermistor Mounting Multicomp Pro - 58AJ2398 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.35A, 6Vdc, 0805; Thermistor Mounting Multicomp Pro
58AJ2398
Ptc Resettable Fuse, 0.35A, 6Vdc, 0805; Thermistor Mounting Multicomp Pro 58AJ2398
PTC RESETTABLE FUSE, 0.35A, 6VDC, 0805; Thermistor Mounting:SMD; Product Range:-; Holding Current:350mA; Tripping Current:750mA; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.35A, 6VDC, 0805; Thermistor Mounting:SMD; Product Range:-; Holding Current:350mA; Tripping Current:750mA; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 94AC3255 58AJ2398
Product Name Ptc Resettable Fuse, 0.35A, 6Vdc, 0805; Pptc Case Style Multicomp Pro Ptc Resettable Fuse, 0.35A, 6Vdc, 0805; Thermistor Mounting Multicomp Pro
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002621015 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 32 amps
View Details
International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers