multicomp PRO Ptc Resettable Fuse, 0.1A, 60Vdc, 1210; Thermistor Mounting Multicomp Pro MC011031

Description
PTC RESETTABLE FUSE, 0.1A, 60VDC, 1210; Thermistor Mounting:SMD; Product Range:-; Holding Current:100mA; Tripping Current:250mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes
Description
PTC RESETTABLE FUSE, 0.1A, 60VDC, 1210; Thermistor Mounting:SMD; Product Range:-; Holding Current:100mA; Tripping Current:250mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, 0.1A, 60Vdc, 1210; Thermistor Mounting Multicomp Pro - 39AH5387 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.1A, 60Vdc, 1210; Thermistor Mounting Multicomp Pro
39AH5387
Ptc Resettable Fuse, 0.1A, 60Vdc, 1210; Thermistor Mounting Multicomp Pro 39AH5387
PTC RESETTABLE FUSE, 0.1A, 60VDC, 1210; Thermistor Mounting:SMD; Product Range:-; Holding Current:100mA; Tripping Current:250mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.1A, 60VDC, 1210; Thermistor Mounting:SMD; Product Range:-; Holding Current:100mA; Tripping Current:250mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site
Ptc Resettable Fuse, 0.1A, 60Vdc, 1210; Thermistor Mounting Multicomp Pro - 58AJ2390 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.1A, 60Vdc, 1210; Thermistor Mounting Multicomp Pro
58AJ2390
Ptc Resettable Fuse, 0.1A, 60Vdc, 1210; Thermistor Mounting Multicomp Pro 58AJ2390
PTC RESETTABLE FUSE, 0.1A, 60VDC, 1210; Thermistor Mounting:SMD; Product Range:-; Holding Current:100mA; Tripping Current:250mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.1A, 60VDC, 1210; Thermistor Mounting:SMD; Product Range:-; Holding Current:100mA; Tripping Current:250mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site
Ptc Resettable Fuse, 0.1A, 60Vdc, 1210; Pptc Case Style Multicomp Pro - 94AC3240 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.1A, 60Vdc, 1210; Pptc Case Style Multicomp Pro
94AC3240
Ptc Resettable Fuse, 0.1A, 60Vdc, 1210; Pptc Case Style Multicomp Pro 94AC3240
PTC RESETTABLE FUSE, 0.1A, 60VDC, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:-; Voltage Rating:60VDC; Holding Current:100mA; Tripping Current:250mA; Time to Trip:1.5s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.1A, 60VDC, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:-; Voltage Rating:60VDC; Holding Current:100mA; Tripping Current:250mA; Time to Trip:1.5s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 39AH5387 94AC3240
Product Name Ptc Resettable Fuse, 0.1A, 60Vdc, 1210; Thermistor Mounting Multicomp Pro Ptc Resettable Fuse, 0.1A, 60Vdc, 1210; Pptc Case Style Multicomp Pro
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers