multicomp PRO Ptc Resettable Fuse, 0.05A, 60Vdc, 1210; Pptc Case Style Multicomp Pro MC011030

Description
PTC RESETTABLE FUSE, 0.05A, 60VDC, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:-; Voltage Rating:60VDC; Holding Current:50mA; Tripping Current:150mA; Time to Trip:1.5s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes
Datasheet
Description
PTC RESETTABLE FUSE, 0.05A, 60VDC, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:-; Voltage Rating:60VDC; Holding Current:50mA; Tripping Current:150mA; Time to Trip:1.5s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, 0.05A, 60Vdc, 1210; Pptc Case Style Multicomp Pro - 94AC3237 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.05A, 60Vdc, 1210; Pptc Case Style Multicomp Pro
94AC3237
Ptc Resettable Fuse, 0.05A, 60Vdc, 1210; Pptc Case Style Multicomp Pro 94AC3237
PTC RESETTABLE FUSE, 0.05A, 60VDC, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:-; Voltage Rating:60VDC; Holding Current:50mA; Tripping Current:150mA; Time to Trip:1.5s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.05A, 60VDC, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:-; Voltage Rating:60VDC; Holding Current:50mA; Tripping Current:150mA; Time to Trip:1.5s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes

Supplier's Site
Ptc Resettable Fuse, 0.05A, 60Vdc, 1210; Pptc Case Style Multicomp Pro - 94AC3238 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.05A, 60Vdc, 1210; Pptc Case Style Multicomp Pro
94AC3238
Ptc Resettable Fuse, 0.05A, 60Vdc, 1210; Pptc Case Style Multicomp Pro 94AC3238
PTC RESETTABLE FUSE, 0.05A, 60VDC, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:-; Voltage Rating:60VDC; Holding Current:50mA; Tripping Current:150mA; Time to Trip:1.5s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.05A, 60VDC, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:-; Voltage Rating:60VDC; Holding Current:50mA; Tripping Current:150mA; Time to Trip:1.5s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Resettable Fuse, 0.05A, 60Vdc, 1210; Thermistor Mounting Multicomp Pro - 39AH5386 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.05A, 60Vdc, 1210; Thermistor Mounting Multicomp Pro
39AH5386
Ptc Resettable Fuse, 0.05A, 60Vdc, 1210; Thermistor Mounting Multicomp Pro 39AH5386
PTC RESETTABLE FUSE, 0.05A, 60VDC, 1210; Thermistor Mounting:SMD; Product Range:-; Holding Current:50mA; Tripping Current:150mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.05A, 60VDC, 1210; Thermistor Mounting:SMD; Product Range:-; Holding Current:50mA; Tripping Current:150mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 94AC3237 39AH5386
Product Name Ptc Resettable Fuse, 0.05A, 60Vdc, 1210; Pptc Case Style Multicomp Pro Ptc Resettable Fuse, 0.05A, 60Vdc, 1210; Thermistor Mounting Multicomp Pro
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002621003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 4 amps
View Details
International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers