multicomp PRO Ptc Resettable Fuse, 2.5A, 16Vdc, 2920; Thermistor Mounting Multicomp Pro MC011029

Description
PTC RESETTABLE FUSE, 2.5A, 16VDC, 2920; Thermistor Mounting:SMD; Product Range:-; Holding Current:2.5A; Tripping Current:5A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes
Description
PTC RESETTABLE FUSE, 2.5A, 16VDC, 2920; Thermistor Mounting:SMD; Product Range:-; Holding Current:2.5A; Tripping Current:5A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, 2.5A, 16Vdc, 2920; Thermistor Mounting Multicomp Pro - 58AJ2388 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 2.5A, 16Vdc, 2920; Thermistor Mounting Multicomp Pro
58AJ2388
Ptc Resettable Fuse, 2.5A, 16Vdc, 2920; Thermistor Mounting Multicomp Pro 58AJ2388
PTC RESETTABLE FUSE, 2.5A, 16VDC, 2920; Thermistor Mounting:SMD; Product Range:-; Holding Current:2.5A; Tripping Current:5A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

PTC RESETTABLE FUSE, 2.5A, 16VDC, 2920; Thermistor Mounting:SMD; Product Range:-; Holding Current:2.5A; Tripping Current:5A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site
Ptc Resettable Fuse, 2.5A, 16Vdc, 2920; Thermistor Mounting Multicomp Pro - 39AH5385 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 2.5A, 16Vdc, 2920; Thermistor Mounting Multicomp Pro
39AH5385
Ptc Resettable Fuse, 2.5A, 16Vdc, 2920; Thermistor Mounting Multicomp Pro 39AH5385
PTC RESETTABLE FUSE, 2.5A, 16VDC, 2920; Thermistor Mounting:SMD; Product Range:-; Holding Current:2.5A; Tripping Current:5A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

PTC RESETTABLE FUSE, 2.5A, 16VDC, 2920; Thermistor Mounting:SMD; Product Range:-; Holding Current:2.5A; Tripping Current:5A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 58AJ2388
Product Name Ptc Resettable Fuse, 2.5A, 16Vdc, 2920; Thermistor Mounting Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110376 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 80 amps
View Details
International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details