multicomp PRO Ptc Resettable Fuse, 1.25A, 33Vdc, 2920; Pptc Case Style Multicomp Pro MC011027

Description
PTC RESETTABLE FUSE, 1.25A, 33VDC, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:-; Voltage Rating:33VDC; Holding Current:1.25A; Tripping Current:2.5A; Time to Trip:2s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes
Datasheet
Description
PTC RESETTABLE FUSE, 1.25A, 33VDC, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:-; Voltage Rating:33VDC; Holding Current:1.25A; Tripping Current:2.5A; Time to Trip:2s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, 1.25A, 33Vdc, 2920; Pptc Case Style Multicomp Pro - 94AC3231 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 1.25A, 33Vdc, 2920; Pptc Case Style Multicomp Pro
94AC3231
Ptc Resettable Fuse, 1.25A, 33Vdc, 2920; Pptc Case Style Multicomp Pro 94AC3231
PTC RESETTABLE FUSE, 1.25A, 33VDC, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:-; Voltage Rating:33VDC; Holding Current:1.25A; Tripping Current:2.5A; Time to Trip:2s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes

PTC RESETTABLE FUSE, 1.25A, 33VDC, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:-; Voltage Rating:33VDC; Holding Current:1.25A; Tripping Current:2.5A; Time to Trip:2s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Resettable Fuse, 1.25A, 33Vdc, 2920; Thermistor Mounting Multicomp Pro - 58AJ2386 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 1.25A, 33Vdc, 2920; Thermistor Mounting Multicomp Pro
58AJ2386
Ptc Resettable Fuse, 1.25A, 33Vdc, 2920; Thermistor Mounting Multicomp Pro 58AJ2386
PTC RESETTABLE FUSE, 1.25A, 33VDC, 2920; Thermistor Mounting:SMD; Product Range:-; Holding Current:1.25A; Tripping Current:2.5A; Voltage Rating:33VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

PTC RESETTABLE FUSE, 1.25A, 33VDC, 2920; Thermistor Mounting:SMD; Product Range:-; Holding Current:1.25A; Tripping Current:2.5A; Voltage Rating:33VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 94AC3231 58AJ2386
Product Name Ptc Resettable Fuse, 1.25A, 33Vdc, 2920; Pptc Case Style Multicomp Pro Ptc Resettable Fuse, 1.25A, 33Vdc, 2920; Thermistor Mounting Multicomp Pro
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002315103 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 200 amps
View Details
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Circuit Protection Fuse - 139-CCF1N2DTTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers