multicomp PRO Ptc Resettable Fuse, 1.25A, 6Vdc, 1812; Pptc Case Style Multicomp Pro MC011024

Description
PTC RESETTABLE FUSE, 1.25A, 6VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:-; Voltage Rating:6VDC; Holding Current:1.25A; Tripping Current:2.5A; Time to Trip:0.4s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes
Datasheet
Description
PTC RESETTABLE FUSE, 1.25A, 6VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:-; Voltage Rating:6VDC; Holding Current:1.25A; Tripping Current:2.5A; Time to Trip:0.4s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, 1.25A, 6Vdc, 1812; Pptc Case Style Multicomp Pro - 94AC3225 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 1.25A, 6Vdc, 1812; Pptc Case Style Multicomp Pro
94AC3225
Ptc Resettable Fuse, 1.25A, 6Vdc, 1812; Pptc Case Style Multicomp Pro 94AC3225
PTC RESETTABLE FUSE, 1.25A, 6VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:-; Voltage Rating:6VDC; Holding Current:1.25A; Tripping Current:2.5A; Time to Trip:0.4s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes

PTC RESETTABLE FUSE, 1.25A, 6VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:-; Voltage Rating:6VDC; Holding Current:1.25A; Tripping Current:2.5A; Time to Trip:0.4s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Resettable Fuse, 1.25A, 6Vdc, 1812; Thermistor Mounting Multicomp Pro - 58AJ2383 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 1.25A, 6Vdc, 1812; Thermistor Mounting Multicomp Pro
58AJ2383
Ptc Resettable Fuse, 1.25A, 6Vdc, 1812; Thermistor Mounting Multicomp Pro 58AJ2383
PTC RESETTABLE FUSE, 1.25A, 6VDC, 1812; Thermistor Mounting:SMD; Product Range:-; Holding Current:1.25A; Tripping Current:2.5A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

PTC RESETTABLE FUSE, 1.25A, 6VDC, 1812; Thermistor Mounting:SMD; Product Range:-; Holding Current:1.25A; Tripping Current:2.5A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 94AC3225 58AJ2383
Product Name Ptc Resettable Fuse, 1.25A, 6Vdc, 1812; Pptc Case Style Multicomp Pro Ptc Resettable Fuse, 1.25A, 6Vdc, 1812; Thermistor Mounting Multicomp Pro
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002621013 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 25 amps
View Details
International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Circuit Protection Fuse - 139-CCF1N6.3TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers