multicomp PRO Ptc Resettable Fuse, 1.1A, 33Vdc, 2920; Pptc Case Style Multicomp Pro MC011017

Description
PTC RESETTABLE FUSE, 1.1A, 33VDC, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:-; Voltage Rating:33VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.5s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes
Datasheet
Description
PTC RESETTABLE FUSE, 1.1A, 33VDC, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:-; Voltage Rating:33VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.5s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, 1.1A, 33Vdc, 2920; Pptc Case Style Multicomp Pro - 94AC3211 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 1.1A, 33Vdc, 2920; Pptc Case Style Multicomp Pro
94AC3211
Ptc Resettable Fuse, 1.1A, 33Vdc, 2920; Pptc Case Style Multicomp Pro 94AC3211
PTC RESETTABLE FUSE, 1.1A, 33VDC, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:-; Voltage Rating:33VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.5s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes

PTC RESETTABLE FUSE, 1.1A, 33VDC, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:-; Voltage Rating:33VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.5s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Resettable Fuse, 1.1A, 33Vdc, 2920; Thermistor Mounting Multicomp Pro - 39AH5373 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 1.1A, 33Vdc, 2920; Thermistor Mounting Multicomp Pro
39AH5373
Ptc Resettable Fuse, 1.1A, 33Vdc, 2920; Thermistor Mounting Multicomp Pro 39AH5373
PTC RESETTABLE FUSE, 1.1A, 33VDC, 2920; Thermistor Mounting:SMD; Product Range:-; Holding Current:1.1A; Tripping Current:2.2A; Voltage Rating:33VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

PTC RESETTABLE FUSE, 1.1A, 33VDC, 2920; Thermistor Mounting:SMD; Product Range:-; Holding Current:1.1A; Tripping Current:2.2A; Voltage Rating:33VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site
Ptc Resettable Fuse, 1.1A, 33Vdc, 2920; Thermistor Mounting Multicomp Pro - 58AJ2376 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 1.1A, 33Vdc, 2920; Thermistor Mounting Multicomp Pro
58AJ2376
Ptc Resettable Fuse, 1.1A, 33Vdc, 2920; Thermistor Mounting Multicomp Pro 58AJ2376
PTC RESETTABLE FUSE, 1.1A, 33VDC, 2920; Thermistor Mounting:SMD; Product Range:-; Holding Current:1.1A; Tripping Current:2.2A; Voltage Rating:33VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

PTC RESETTABLE FUSE, 1.1A, 33VDC, 2920; Thermistor Mounting:SMD; Product Range:-; Holding Current:1.1A; Tripping Current:2.2A; Voltage Rating:33VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 94AC3211 39AH5373
Product Name Ptc Resettable Fuse, 1.1A, 33Vdc, 2920; Pptc Case Style Multicomp Pro Ptc Resettable Fuse, 1.1A, 33Vdc, 2920; Thermistor Mounting Multicomp Pro
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details