multicomp PRO Ptc Resettable Fuse, 0.75A, 33Vdc, 2920; Pptc Case Style Multicomp Pro MC011016

Description
PTC RESETTABLE FUSE, 0.75A, 33VDC, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:-; Voltage Rating:33VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.3s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes
Datasheet
Description
PTC RESETTABLE FUSE, 0.75A, 33VDC, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:-; Voltage Rating:33VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.3s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, 0.75A, 33Vdc, 2920; Pptc Case Style Multicomp Pro - 94AC3209 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.75A, 33Vdc, 2920; Pptc Case Style Multicomp Pro
94AC3209
Ptc Resettable Fuse, 0.75A, 33Vdc, 2920; Pptc Case Style Multicomp Pro 94AC3209
PTC RESETTABLE FUSE, 0.75A, 33VDC, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:-; Voltage Rating:33VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.3s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.75A, 33VDC, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:-; Voltage Rating:33VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.3s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Resettable Fuse, 0.75A, 33Vdc, 2920; Thermistor Mounting Multicomp Pro - 58AJ2375 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.75A, 33Vdc, 2920; Thermistor Mounting Multicomp Pro
58AJ2375
Ptc Resettable Fuse, 0.75A, 33Vdc, 2920; Thermistor Mounting Multicomp Pro 58AJ2375
PTC RESETTABLE FUSE, 0.75A, 33VDC, 2920; Thermistor Mounting:SMD; Product Range:-; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:33VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.75A, 33VDC, 2920; Thermistor Mounting:SMD; Product Range:-; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:33VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 94AC3209 58AJ2375
Product Name Ptc Resettable Fuse, 0.75A, 33Vdc, 2920; Pptc Case Style Multicomp Pro Ptc Resettable Fuse, 0.75A, 33Vdc, 2920; Thermistor Mounting Multicomp Pro
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110137 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 250 volts
Rated Current 160 amps
View Details
North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers