multicomp PRO Ptc Resettable Fuse, 0.5A, 60Vdc, 2920; Pptc Case Style Multicomp Pro MC011014

Description
PTC RESETTABLE FUSE, 0.5A, 60VDC, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:-; Voltage Rating:60VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:4s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
PTC RESETTABLE FUSE, 0.5A, 60VDC, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:-; Voltage Rating:60VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:4s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, 0.5A, 60Vdc, 2920; Pptc Case Style Multicomp Pro - 94AC3205 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.5A, 60Vdc, 2920; Pptc Case Style Multicomp Pro
94AC3205
Ptc Resettable Fuse, 0.5A, 60Vdc, 2920; Pptc Case Style Multicomp Pro 94AC3205
PTC RESETTABLE FUSE, 0.5A, 60VDC, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:-; Voltage Rating:60VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:4s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.5A, 60VDC, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:-; Voltage Rating:60VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:4s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Resettable Fuse, 0.5A, 60Vdc, 2920; Thermistor Mounting Multicomp Pro - 58AJ2373 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.5A, 60Vdc, 2920; Thermistor Mounting Multicomp Pro
58AJ2373
Ptc Resettable Fuse, 0.5A, 60Vdc, 2920; Thermistor Mounting Multicomp Pro 58AJ2373
PTC RESETTABLE FUSE, 0.5A, 60VDC, 2920; Thermistor Mounting:SMD; Product Range:-; Holding Current:500mA; Tripping Current:1A; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.5A, 60VDC, 2920; Thermistor Mounting:SMD; Product Range:-; Holding Current:500mA; Tripping Current:1A; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site
Ptc Resettable Fuse, 0.5A, 60Vdc, 2920; Pptc Case Style Multicomp Pro - 94AC3206 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.5A, 60Vdc, 2920; Pptc Case Style Multicomp Pro
94AC3206
Ptc Resettable Fuse, 0.5A, 60Vdc, 2920; Pptc Case Style Multicomp Pro 94AC3206
PTC RESETTABLE FUSE, 0.5A, 60VDC, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:-; Voltage Rating:60VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:4s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.5A, 60VDC, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:-; Voltage Rating:60VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:4s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 94AC3205 58AJ2373
Product Name Ptc Resettable Fuse, 0.5A, 60Vdc, 2920; Pptc Case Style Multicomp Pro Ptc Resettable Fuse, 0.5A, 60Vdc, 2920; Thermistor Mounting Multicomp Pro
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002637107 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 20 amps
View Details
International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fuses - 2019-CCF1N10TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers