multicomp PRO Ptc Resettable Fuse, 0.5A, 8Vdc, 1206; Pptc Case Style Multicomp Pro MC011013

Description
PTC RESETTABLE FUSE, 0.5A, 8VDC, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:-; Voltage Rating:8VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.1s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
PTC RESETTABLE FUSE, 0.5A, 8VDC, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:-; Voltage Rating:8VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.1s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, 0.5A, 8Vdc, 1206; Pptc Case Style Multicomp Pro - 94AC3203 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.5A, 8Vdc, 1206; Pptc Case Style Multicomp Pro
94AC3203
Ptc Resettable Fuse, 0.5A, 8Vdc, 1206; Pptc Case Style Multicomp Pro 94AC3203
PTC RESETTABLE FUSE, 0.5A, 8VDC, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:-; Voltage Rating:8VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.1s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.5A, 8VDC, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:-; Voltage Rating:8VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.1s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Resettable Fuse, 0.5A, 8Vdc, 1206; Thermistor Mounting Multicomp Pro - 58AJ2372 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.5A, 8Vdc, 1206; Thermistor Mounting Multicomp Pro
58AJ2372
Ptc Resettable Fuse, 0.5A, 8Vdc, 1206; Thermistor Mounting Multicomp Pro 58AJ2372
PTC RESETTABLE FUSE, 0.5A, 8VDC, 1206; Thermistor Mounting:SMD; Product Range:-; Holding Current:500mA; Tripping Current:1A; Voltage Rating:8VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.5A, 8VDC, 1206; Thermistor Mounting:SMD; Product Range:-; Holding Current:500mA; Tripping Current:1A; Voltage Rating:8VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 94AC3203 58AJ2372
Product Name Ptc Resettable Fuse, 0.5A, 8Vdc, 1206; Pptc Case Style Multicomp Pro Ptc Resettable Fuse, 0.5A, 8Vdc, 1206; Thermistor Mounting Multicomp Pro
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110336 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 100 amps
View Details
North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fuses - 2019-CCF1N6.3TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers