multicomp PRO Smd Current Sense Resistors, Mc Series, 1.3 Mohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro MC00625W040211M30

Description
SMD Current Sense Resistors, MC Series, 1.3 Mohm, 62.5 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
Description
SMD Current Sense Resistors, MC Series, 1.3 Mohm, 62.5 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Smd Current Sense Resistors, Mc Series, 1.3 Mohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 07W4388 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Mc Series, 1.3 Mohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
07W4388
Smd Current Sense Resistors, Mc Series, 1.3 Mohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 07W4388
SMD Current Sense Resistors, MC Series, 1.3 Mohm, 62.5 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, MC Series, 1.3 Mohm, 62.5 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07W4388
Product Name Smd Current Sense Resistors, Mc Series, 1.3 Mohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Sense Resistors - SMD RL73K 2B R82 5% - RL73K2BR82JTD - ASAP Semiconductor LLC
Specs
Category / Application Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details