TE Connectivity Chip Resistor - Surface Mount RL73K2BR82JTD

Description
820 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
820 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103276DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103276DKR-ND
Chip Resistor - Surface Mount A103276DKR-ND
820 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

820 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103276CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103276CT-ND
Chip Resistor - Surface Mount A103276CT-ND
820 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

820 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103276TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103276TR-ND
Chip Resistor - Surface Mount A103276TR-ND
820 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

820 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Resistors - SMD RL73K 2B R82 5% - RL73K2BR82JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD RL73K 2B R82 5%
RL73K2BR82JTD
Current Sense Resistors - SMD RL73K 2B R82 5% RL73K2BR82JTD
Current Sense Resistors - SMD RL73K 2B R82 5%

Current Sense Resistors - SMD RL73K 2B R82 5%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A103276DKR-ND RL73K2BR82JTD
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD RL73K 2B R82 5%
Configuration Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 0.8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676455-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details