multicomp PRO Pwr Cord, Nema 5-15P/free End, 9Ft; Connector Type A Multicomp Pro MC004215

Description
PWR CORD, NEMA 5-15P/FREE END, 9FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.75m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9ft RoHS Compliant: Yes
Datasheet
Description
PWR CORD, NEMA 5-15P/FREE END, 9FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.75m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Cord, Nema 5-15P/free End, 9Ft; Connector Type A Multicomp Pro - 72AC4472 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, Nema 5-15P/free End, 9Ft; Connector Type A Multicomp Pro
72AC4472
Pwr Cord, Nema 5-15P/free End, 9Ft; Connector Type A Multicomp Pro 72AC4472
PWR CORD, NEMA 5-15P/FREE END, 9FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.75m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9ft RoHS Compliant: Yes

PWR CORD, NEMA 5-15P/FREE END, 9FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.75m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 72AC4472
Product Name Pwr Cord, Nema 5-15P/free End, 9Ft; Connector Type A Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
International 3x0.75mm² Harmonized Cable - 86020280 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 3; 3
View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details