multicomp PRO Enclosure, Multipurpose, Alum, Natural; Enclosure Type Multicomp Pro MC003560

Description
ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:95.2mm; External Width - Metric:120.5mm; External Depth - Metric:120.5mm; IP Rating:-; Body RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:95.2mm; External Width - Metric:120.5mm; External Depth - Metric:120.5mm; IP Rating:-; Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Alum, Natural; Enclosure Type Multicomp Pro - 99AC4066 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Natural; Enclosure Type Multicomp Pro
99AC4066
Enclosure, Multipurpose, Alum, Natural; Enclosure Type Multicomp Pro 99AC4066
ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:95.2mm; External Width - Metric:120.5mm; External Depth - Metric:120.5mm; IP Rating:-; Body RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:95.2mm; External Width - Metric:120.5mm; External Depth - Metric:120.5mm; IP Rating:-; Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99AC4066
Product Name Enclosure, Multipurpose, Alum, Natural; Enclosure Type Multicomp Pro
Length 3.75 inch (95.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228925 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.89 inch (175 mm)
Width 6.89 inch (175 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418AR8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details