multicomp PRO Terminal, Ring Tongue, M12, 4Awg, Pk25; Stud Size - Metric Multicomp Pro MC002909

Description
TERMINAL, RING TONGUE, M12, 4AWG, PK25; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, M12, 4AWG, PK25; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, M12, 4Awg, Pk25; Stud Size - Metric Multicomp Pro - 71AC0485 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M12, 4Awg, Pk25; Stud Size - Metric Multicomp Pro
71AC0485
Terminal, Ring Tongue, M12, 4Awg, Pk25; Stud Size - Metric Multicomp Pro 71AC0485
TERMINAL, RING TONGUE, M12, 4AWG, PK25; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL, RING TONGUE, M12, 4AWG, PK25; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0485
Product Name Terminal, Ring Tongue, M12, 4Awg, Pk25; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3195-ND - DigiKey
Specs
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Voltage Rating 250 volts
View Details