multicomp PRO Power Cord, Nema 1-15P-Free End, 9Ft; Connector Type A Multicomp Pro MC002840

Description
POWER CORD, NEMA 1-15P-FREE END, 9FT; Connector Type A:NEMA 1-15P; Connector Type B:Free End; Cable Length - Metric:2.74m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Brown; Product Range:-; Cable Length - Imperial:9ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA 1-15P-FREE END, 9FT; Connector Type A:NEMA 1-15P; Connector Type B:Free End; Cable Length - Metric:2.74m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Brown; Product Range:-; Cable Length - Imperial:9ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 1-15P-Free End, 9Ft; Connector Type A Multicomp Pro - 67AC6064 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 1-15P-Free End, 9Ft; Connector Type A Multicomp Pro
67AC6064
Power Cord, Nema 1-15P-Free End, 9Ft; Connector Type A Multicomp Pro 67AC6064
POWER CORD, NEMA 1-15P-FREE END, 9FT; Connector Type A:NEMA 1-15P; Connector Type B:Free End; Cable Length - Metric:2.74m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Brown; Product Range:-; Cable Length - Imperial:9ft RoHS Compliant: Yes

POWER CORD, NEMA 1-15P-FREE END, 9FT; Connector Type A:NEMA 1-15P; Connector Type B:Free End; Cable Length - Metric:2.74m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Brown; Product Range:-; Cable Length - Imperial:9ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 67AC6064
Product Name Power Cord, Nema 1-15P-Free End, 9Ft; Connector Type A Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 821124-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 11.81 inch (300 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Power Cords - 2693846 - RS Components, Ltd.
Specs
Approvals RoHS; IEC 60320 1, IEC 10A / 250VAC, BS 1363 1, 50Hz, IEC 60320 3, IEC/UL 62368 1, 60Hz, UL/CSA 10A / 125VAC
Cord Length 197 inch (5000 mm)
View Details
NEMA 1-15P Polarized to IEC 60320 C7, 18AWG / 2C, SPT-2, 105C, 39 inches - 223052-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 2
Male End Type NEMA 1-15P
View Details