multicomp PRO Power Cord, Nema 1-15P-Free End, 9Ft; Connector Type A Multicomp Pro MC002837

Description
POWER CORD, NEMA 1-15P-FREE END, 9FT; Connector Type A:NEMA 1-15P; Connector Type B:Free End; Cable Length - Metric:2.74m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:White; Product Range:-; Cable Length - Imperial:9ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA 1-15P-FREE END, 9FT; Connector Type A:NEMA 1-15P; Connector Type B:Free End; Cable Length - Metric:2.74m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:White; Product Range:-; Cable Length - Imperial:9ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 1-15P-Free End, 9Ft; Connector Type A Multicomp Pro - 67AC6061 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 1-15P-Free End, 9Ft; Connector Type A Multicomp Pro
67AC6061
Power Cord, Nema 1-15P-Free End, 9Ft; Connector Type A Multicomp Pro 67AC6061
POWER CORD, NEMA 1-15P-FREE END, 9FT; Connector Type A:NEMA 1-15P; Connector Type B:Free End; Cable Length - Metric:2.74m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:White; Product Range:-; Cable Length - Imperial:9ft RoHS Compliant: Yes

POWER CORD, NEMA 1-15P-FREE END, 9FT; Connector Type A:NEMA 1-15P; Connector Type B:Free End; Cable Length - Metric:2.74m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:White; Product Range:-; Cable Length - Imperial:9ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 67AC6061
Product Name Power Cord, Nema 1-15P-Free End, 9Ft; Connector Type A Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
IEC Power Cords - 824263-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 394 inch (10000 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 118 inches, Shielded - 312040-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
2 suppliers