multicomp PRO Enclosure, 7.48 X 9.45 X 3.54; Enclosure Type Multicomp Pro MC002792

Description
ENCLOSURE, 7.48" X 9.45" X 3.54"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:90mm; External Width - Metric:240mm; External Depth - Metric:190mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 7.48" X 9.45" X 3.54"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:90mm; External Width - Metric:240mm; External Depth - Metric:190mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 7.48 X 9.45 X 3.54; Enclosure Type Multicomp Pro - 65AC3859 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 7.48 X 9.45 X 3.54; Enclosure Type Multicomp Pro
65AC3859
Enclosure, 7.48 X 9.45 X 3.54; Enclosure Type Multicomp Pro 65AC3859
ENCLOSURE, 7.48" X 9.45" X 3.54"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:90mm; External Width - Metric:240mm; External Depth - Metric:190mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 7.48" X 9.45" X 3.54"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:90mm; External Width - Metric:240mm; External Depth - Metric:190mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 65AC3859
Product Name Enclosure, 7.48 X 9.45 X 3.54; Enclosure Type Multicomp Pro
Length 3.54 inch (90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
DE8BC Flameproof enclosure - flameproof-enclosures-stainless-steel - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details