multicomp PRO 3D Printer Filament, 1.75Mm, Pla, Blue; Diameter Multicomp MC002553

Description
3D PRINTER FILAMENT, 1.75MM, PLA, BLUE; Diameter:1.75mm; Filament Colour:Blue; Filament Material:PLA (Polylactide); Melting Temperature Min:205°C; Melting Temperature Max:225°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes
Description
3D PRINTER FILAMENT, 1.75MM, PLA, BLUE; Diameter:1.75mm; Filament Colour:Blue; Filament Material:PLA (Polylactide); Melting Temperature Min:205°C; Melting Temperature Max:225°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 1.75Mm, Pla, Blue; Diameter Multicomp - 50AC9539 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 1.75Mm, Pla, Blue; Diameter Multicomp
50AC9539
3D Printer Filament, 1.75Mm, Pla, Blue; Diameter Multicomp 50AC9539
3D PRINTER FILAMENT, 1.75MM, PLA, BLUE; Diameter:1.75mm; Filament Colour:Blue; Filament Material:PLA (Polylactide); Melting Temperature Min:205°C; Melting Temperature Max:225°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes

3D PRINTER FILAMENT, 1.75MM, PLA, BLUE; Diameter:1.75mm; Filament Colour:Blue; Filament Material:PLA (Polylactide); Melting Temperature Min:205°C; Melting Temperature Max:225°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 50AC9539
Product Name 3D Printer Filament, 1.75Mm, Pla, Blue; Diameter Multicomp
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Needled Silica Mat - CERMEX® MT1800 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Nonwoven; Blanket or Batt
Material Quartz / Fused Silica; Ceramic
Applications Acoustic Insulation; Fire; Thermal Insulation; Gasket, Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details