multicomp PRO Microswitch, Spring Plunger, 250Vac, 15A; Microswitch Type Multicomp Pro MC002388

Description
MICROSWITCH, SPRING PLUNGER, 250VAC, 15A; Microswitch Type:-; Microswitch Actuator:Short Spring Plunger; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, SPRING PLUNGER, 250VAC, 15A; Microswitch Type:-; Microswitch Actuator:Short Spring Plunger; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Spring Plunger, 250Vac, 15A; Microswitch Type Multicomp Pro - 49AC6286 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spring Plunger, 250Vac, 15A; Microswitch Type Multicomp Pro
49AC6286
Microswitch, Spring Plunger, 250Vac, 15A; Microswitch Type Multicomp Pro 49AC6286
MICROSWITCH, SPRING PLUNGER, 250VAC, 15A; Microswitch Type:-; Microswitch Actuator:Short Spring Plunger; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, SPRING PLUNGER, 250VAC, 15A; Microswitch Type:-; Microswitch Actuator:Short Spring Plunger; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 49AC6286
Product Name Microswitch, Spring Plunger, 250Vac, 15A; Microswitch Type Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 241244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Lever
Standards and Certifications RoHS
Operating Temp 185 F (85 C)
View Details
Single Break, Ultra Small Subminiature Basic Switches - B1 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL063M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details