MC002378 is a single-phase, panel-mount voltage regulator module with an 80A output current rating, designed for AC output up to 280V and control input of 0-10V DC. It uses SCR output with phase-shift control, supports 47-63Hz operating frequency, and features LED indication. The module is rated for an ambient operating temperature range of -30°C to +80°C, with a dielectric strength of 4000Vrms between input and output. It has an IP20 enclosure rating and weighs 123g.
SSR, 0VDC-10VDC, 80A, PANEL; Contact Configuration:-; Load Current:80A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:176VAC; Control Voltage Min:0VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9193 |
| Product Name | Ssr, 0Vdc-10Vdc, 80A, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |