Panel mount solid state relay with two channels and SCR output, designed for AC loads between 24 and 530 V with a rated current of 25 A. Uses a 4-15 V DC input and features zero crossing switching. Includes screw terminals and an IP20 safety cover. Operates in ambient temperatures from -30°C to +80°C. Dielectric strength is 4000 Vrms between input and output. Maximum on-state voltage drop is 1.5 Vrms at rated current. Maximum off-state leakage is 5 mA. Maximum surge current is 300 A for 10 ms.
SSR, 4VDC-15VDC, 25A, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9165 |
| Product Name | Ssr, 4Vdc-15Vdc, 25A, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |