Aratas America LLC G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type G3VM-41DY1

Description
Small DIP4 package with Dielectric Strength of 5,000 VAC between I/O Load voltage 40V/60V/200V/350V/40 0V/600V High-temperature type which can withstand temperatures up to 110°C is added to the product lineup
Request a Quote Datasheet
Description
Small DIP4 package with Dielectric Strength of 5,000 VAC between I/O Load voltage 40V/60V/200V/350V/40 0V/600V High-temperature type which can withstand temperatures up to 110°C is added to the product lineup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type - G3VM-41DY1 - Aratas America LLC
Hoffman Estates, IL, United States
G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type
G3VM-41DY1
G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type G3VM-41DY1
Small DIP4 package with Dielectric Strength of 5,000 VAC between I/O Load voltage 40V/60V/200V/350V/40 0V/600V High-temperature type which can withstand temperatures up to 110°C is added to the product lineup

Small DIP4 package with Dielectric
Strength of 5,000 VAC between I/O

  • Load voltage 40V/60V/200V/350V/400V/600V
  • High-temperature type which can withstand temperatures up to 110°C is added to the product lineup
Supplier's Site Datasheet
DIP/SMT MOSFET RELAY SIGNAL RELAYS - G3VM-41DY1 - Heilind Electronics, Inc.
Wilmington, MA, United States
DIP/SMT MOSFET RELAY SIGNAL RELAYS
G3VM-41DY1
DIP/SMT MOSFET RELAY SIGNAL RELAYS G3VM-41DY1
DIP/SMT MOSFET RELAY SIGNAL RELAYS

DIP/SMT MOSFET RELAY SIGNAL RELAYS

Buy Now
Solid State Relays - Z8606-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z8606-ND
Solid State Relays Z8606-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Singapore, Singapore
SMD 25mA 1.4V 2A Relay
183-G3VM-41DY1
SMD 25mA 1.4V 2A Relay 183-G3VM-41DY1
Solid State Relay 25mA 1.4V DC-IN 2A 32V AC/DC-OUT 4-Pin DIP SMD Tube Product overview: G3VM-41DY1 from Omron Automation is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA, 1.4V, 2A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 25mA, 1.4V, 2A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-G3VM-41DY1 can be used for catalog matching and distributor lookup.

Solid State Relay 25mA 1.4V DC-IN 2A 32V AC/DC-OUT 4-Pin DIP SMD Tube Product overview: G3VM-41DY1 from Omron Automation is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA, 1.4V, 2A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 25mA, 1.4V, 2A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-G3VM-41DY1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Solid State Relays - G3VM-41DY1 - 849900-G3VM-41DY1 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-41DY1
849900-G3VM-41DY1
Solid State Relays - G3VM-41DY1 849900-G3VM-41DY1
Manufacturer: Omron Win Source Part Number: 849900-G3VM-41DY1 Series: G3VM Features: Solid State Package: Tube Family Name: G3VM Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.41.0030 Other Part Number: G3VM-41DY1-ND, G3VM41DY1, Z8606

Manufacturer: Omron
Win Source Part Number: 849900-G3VM-41DY1
Series: G3VM
Features: Solid State
Package: Tube
Family Name: G3VM
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.41.0030
Other Part Number: G3VM-41DY1-ND, G3VM41DY1, Z8606

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-41DY1
Solid State Relays - PCB Mount G3VM-41DY1
Solid State Relays - PCB Mount 40V,2000mA, 1 Form A DIP/SMT

Solid State Relays - PCB Mount 40V,2000mA, 1 Form A DIP/SMT

Buy Now Datasheet
Relays - Solid State Relays - G3VM-41DY1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G3VM-41DY1
Relays - Solid State Relays G3VM-41DY1
SSR RELAY SPST-NO 2A 0-40V

SSR RELAY SPST-NO 2A 0-40V

Supplier's Site
Mosfet Relay, Spst-No, 40V, 2A; Contact Form Omron Electronic Components - 76Y2585 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 40V, 2A; Contact Form Omron Electronic Components
76Y2585
Mosfet Relay, Spst-No, 40V, 2A; Contact Form Omron Electronic Components 76Y2585
MOSFET RELAY, SPST-NO, 40V, 2A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:2A; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 40V, 2A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:2A; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, Spst-No, 40V, 2A Rohs Compliant Omron - 82AH7316 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 40V, 2A Rohs Compliant Omron
82AH7316
Mosfet Relay, Spst-No, 40V, 2A Rohs Compliant Omron 82AH7316
MOSFET RELAY, SPST-NO, 40V, 2A ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 40V, 2A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Aratas America LLC Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number G3VM-41DY1 G3VM-41DY1 Z8606-ND 183-G3VM-41DY1 849900-G3VM-41DY1 G3VM-41DY1 G3VM-41DY1 76Y2585 82AH7316
Product Name G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type DIP/SMT MOSFET RELAY SIGNAL RELAYS Solid State Relays SMD 25mA 1.4V 2A Relay Solid State Relays - G3VM-41DY1 Solid State Relays - PCB Mount Relays - Solid State Relays Mosfet Relay, Spst-No, 40V, 2A; Contact Form Omron Electronic Components Mosfet Relay, Spst-No, 40V, 2A Rohs Compliant Omron
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Mounting PCBoard Surface Mount PCBoard Surface Mount Surface Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Approvals RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relays - Solid State Relays - 1382142-G3VM-351VY(TR) - Win Source Electronics
Specs
Mounting PCBoard; Surface Mount
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.27 volts
View Details
4 suppliers
Solid State Relays - 39-G3VM-21DR(TR)CT-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
3 suppliers
Solid State Relays - G3VM-21LR(TR)-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Solid State Relays - 39-G3VM-61KR-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 230 F (-40 to 110 C)
View Details