Panel mount solid state relay with 60A rated output current and 150-530V AC load voltage range, designed for resistive, inductive, or capacitive loads with zero switching. Features SCR inverse parallel output, internal RC and MOV protection, and SCR fault detection. Input operates with negative trigger 0-12V DC at 18-32V DC supply, drawing up to 40mA. Mounts with screw terminals, has LED indication, and meets 4000V AC rms dielectric strength. Operating temperature range is -30°C to +80°C. Weight is 100g.
SOLID STATE RELAY, 60A, 0-12VDC, PANEL; Contact Configuration:-; Load Current:60A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:150VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9163 |
| Product Name | Solid State Relay, 60A, 0-12Vdc, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |