Aratas America LLC Solid State Relays G3VM-61G1(TR)

Description
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - Z2106TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z2106TR-ND
Solid State Relays Z2106TR-ND
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Solid State Relays - G3VM-61G1(TR) - 718398-G3VM-61G1(TR) - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-61G1(TR)
718398-G3VM-61G1(TR)
Solid State Relays - G3VM-61G1(TR) 718398-G3VM-61G1(TR)
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 718398-G3VM-61G1(TR) Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 400mA Categories: Relays Supplier Device Package: 4-SOP Status: Obsolete Manufacturer Package: 4-SOP (0.173", 4.40mm) On-State Resistance (Maximum): 2 Ohms Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 60V Parts Input Voltage (V): 1.15VDC

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 718398-G3VM-61G1(TR)
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 400mA
Categories: Relays
Supplier Device Package: 4-SOP
Status: Obsolete
Manufacturer Package: 4-SOP (0.173", 4.40mm)
On-State Resistance (Maximum): 2 Ohms
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 60V
Parts Input Voltage (V): 1.15VDC

Buy Now
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-61G1(TR)
Solid State Relays - PCB Mount G3VM-61G1(TR)
Solid State Relays - PCB Mount 60V, SPST-NO, SOP4 SMT 400mA 1ohm 130pF

Solid State Relays - PCB Mount 60V, SPST-NO, SOP4 SMT 400mA 1ohm 130pF

Buy Now Datasheet
Relays - Solid State Relays G3VM-61G1(TR)
SSR RELAY SPST-NO 400MA 0-60V

SSR RELAY SPST-NO 400MA 0-60V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number Z2106TR-ND 718398-G3VM-61G1(TR) G3VM-61G1(TR) G3VM-61G1(TR)
Product Name Solid State Relays Solid State Relays - G3VM-61G1(TR) Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C) -4 to 149 F (-20 to 65 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-8002-100/1000-033-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp 14 to 113 F (-10 to 45 C)
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 2310977 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details