multicomp PRO Solid State Relay, 100A, 4-32Vdc, Panel; Contact Configuration Multicomp Pro MC002331

Description
SOLID STATE RELAY, 100A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:100A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
Description
SOLID STATE RELAY, 100A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:100A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Solid State Relay, 100A, 4-32Vdc, Panel; Contact Configuration Multicomp Pro - 48AC9147 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 100A, 4-32Vdc, Panel; Contact Configuration Multicomp Pro
48AC9147
Solid State Relay, 100A, 4-32Vdc, Panel; Contact Configuration Multicomp Pro 48AC9147
SOLID STATE RELAY, 100A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:100A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 100A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:100A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 48AC9147
Product Name Solid State Relay, 100A, 4-32Vdc, Panel; Contact Configuration Multicomp Pro
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC1958-ND - DigiKey
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
4 suppliers
Solid-state relay module - 788-730 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0200 amps
View Details
2 suppliers
Solid State Interface Relays - 2125493 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details