Aratas America LLC Solid State Relays G3VM-401E

Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - Z2092-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z2092-ND
Solid State Relays Z2092-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Electronic Surplus - G3VM-401E - 1176492-G3VM-401E - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - G3VM-401E
1176492-G3VM-401E
Electronic Surplus - G3VM-401E 1176492-G3VM-401E
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1176492-G3VM-401E Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 120mA Categories: Relays Supplier Device Package: 6-SMD Manufacturer Homepage: www.omron.com/index3 .html Manufacturer Package: 6-SMD On-State Resistance (Maximum): 35 Ohms Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 400V Parts Input Voltage (V): 1.15VDC

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176492-G3VM-401E
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 120mA
Categories: Relays
Supplier Device Package: 6-SMD
Manufacturer Homepage: www.omron.com/index3.html
Manufacturer Package: 6-SMD
On-State Resistance (Maximum): 35 Ohms
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 400V
Parts Input Voltage (V): 1.15VDC

Buy Now
Singapore, Singapore
SMD 25mA 1.3V 0.12A Relay
183-G3VM-401E
SMD 25mA 1.3V 0.12A Relay 183-G3VM-401E
Solid State Relay 25mA 1.3V DC-IN 0.12A 320V AC/DC-OUT 6-Pin DIP SMD Stick Product overview: G3VM-401E from Omron Automation is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA, 1.3V, 0.12A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 25mA, 1.3V, 0.12A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-G3VM-401E can be used for catalog matching and distributor lookup.

Solid State Relay 25mA 1.3V DC-IN 0.12A 320V AC/DC-OUT 6-Pin DIP SMD Stick Product overview: G3VM-401E from Omron Automation is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA, 1.3V, 0.12A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 25mA, 1.3V, 0.12A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-G3VM-401E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet Smt Relay Omron Electronic Components - 04M9656 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Smt Relay Omron Electronic Components
04M9656
Mosfet Smt Relay Omron Electronic Components 04M9656
MOSFET SMT Relay

MOSFET SMT Relay

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-401E
Solid State Relays - PCB Mount G3VM-401E
Solid State Relays - PCB Mount 400V, SPST-NO, SMD6 SMT 120mA 17ohm 40pF

Solid State Relays - PCB Mount 400V, SPST-NO, SMD6 SMT 120mA 17ohm 40pF

Buy Now Datasheet
Relays - Solid State Relays - G3VM-401E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G3VM-401E
Relays - Solid State Relays G3VM-401E
SSR RELAY SPST-NO 120MA 0-400V

SSR RELAY SPST-NO 120MA 0-400V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Electromechanical Relays Solid State Relays Electromechanical Relays Solid State Relays Solid State Relays
Product Number Z2092-ND 1176492-G3VM-401E 183-G3VM-401E 04M9656 G3VM-401E G3VM-401E
Product Name Solid State Relays Electronic Surplus - G3VM-401E SMD 25mA 1.3V 0.12A Relay Mosfet Smt Relay Omron Electronic Components Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; SMD Surface Mount Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C) -4 to 149 F (-20 to 65 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data