Panel mount solid state relay with a 60 A load current rating, compatible with 240 V AC or 480 V AC load voltages, and operated by 90-280 V AC control voltage. Features zero-crossing switching, TRIAC output, built-in LED indicator, and dielectric strength of 4,000 V ACrms. Operating temperature range is -30 °C to +80 °C. Dimensions and weight are not specified for this exact variant, but the standard version typically weighs 96 g. Includes an integrated MOV for transient voltage suppression.
SOLID STATE RELAY, 60A, 90-280VAC, PANEL; Contact Configuration:-; Load Current:60A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9127 |
| Product Name | Solid State Relay, 60A, 90-280Vac, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |