Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176441-G3VM-21LR10
Packaging: Bulk
Termination Style: SMD (SMT) Tab
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 200mA
Categories: Relays
Supplier Device Package: 4-SSOP
Status: Obsolete
Manufacturer Homepage: www.omron.com/index3
Manufacturer Package: 4-SMD (0.165", 4.20mm)
On-State Resistance (Maximum): 5 Ohms
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Load Voltage (V): 0V ~ 20V
Parts Input Voltage (V): 1.15VDC
"Solid State SPST-NO (1 Form A) 4-SMD (0.165"", 4.20mm)"
Solid State Relays - PCB Mount 20V, SPST-NO, SSOP4 SMT 200mA 3ohm .8pF
SSR RELAY SPST-NO 200MA 0-20V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1176441-G3VM-21LR10 | Z3094-ND | G3VM-21LR10 | G3VM-21LR10 |
| Product Name | Electronic Surplus - G3VM-21LR10 | Solid State Relays | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard; SMD | PCBoard | Surface Mount | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -13 to 140 F (-25 to 60 C) | ||
| Input Voltage (Control Signal) Type | DC |