Panel mount single-phase solid state relay with 40A load current rating, designed for AC control voltages of 90-280V and load voltages up to 240V AC, featuring zero-crossing switching and a 48V AC minimum turn-on voltage. The relay supports AC or DC control inputs, has an on-state voltage drop of 1.6Vrms, and a dielectric strength of 4,000V ACrms between input and output/base. It operates within a temperature range of -30°C to +80°C and includes a built-in MOV or TVS for surge protection. Package is panel mount with screw terminals and standard IP00 protection.
SOLID STATE RELAY, 40A, 90-280VAC, PANEL; Contact Configuration:-; Load Current:40A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9126 |
| Product Name | Solid State Relay, 40A, 90-280Vac, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |