Aratas America LLC Solid State Relays G3VM-21ER

Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - Z3519-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z3519-ND
Solid State Relays Z3519-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Mosfet Relay, Spst-No, 4A, 20Vac/dc, Smd; Contact Form Omron Electronic Components - 92X9200 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 4A, 20Vac/dc, Smd; Contact Form Omron Electronic Components
92X9200
Mosfet Relay, Spst-No, 4A, 20Vac/dc, Smd; Contact Form Omron Electronic Components 92X9200
MOSFET RELAY, SPST-NO, 4A, 20VAC/DC, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:20V; Load Current:4A; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 4A, 20VAC/DC, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:20V; Load Current:4A; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - G3VM-21ER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G3VM-21ER
Relays - Solid State Relays G3VM-21ER
SSR RELAY SPST-NO 4A 0-20V

SSR RELAY SPST-NO 4A 0-20V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-21ER
Solid State Relays - PCB Mount G3VM-21ER
Solid State Relays - PCB Mount 20V SPST-NO DIP6 SMT 4000mA 20ohm 1000pF

Solid State Relays - PCB Mount 20V SPST-NO DIP6 SMT 4000mA 20ohm 1000pF

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number Z3519-ND 92X9200 G3VM-21ER G3VM-21ER
Product Name Solid State Relays Mosfet Relay, Spst-No, 4A, 20Vac/dc, Smd; Contact Form Omron Electronic Components Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard Surface Mount Surface Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Operating Temp -40 to 185 F (-40 to 85 C) -4 to 149 F (-20 to 65 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 857-728 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 230 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 9186982 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details