Panel mount single-phase solid state relay with 10A load current, 240V AC output voltage, and 90-280V AC control voltage, featuring zero-crossing switching, LED indicator, and dielectric strength of 4,000V ACrms. Installed in standard or IP20-protected configurations, with a typical weight of 96g or 100g respectively. Operating temperature range is -30°C to +80°C, and it supports resistive, inductive, or capacitive loads. Maximum on-state voltage drop is 1.6Vrms at rated current, and minimum off-state dv/dt is 500V/μs. Input control is AC only, with no DC option specified for this variant.
SOLID STATE RELAY, 10A, 90-280VAC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9122 |
| Product Name | Solid State Relay, 10A, 90-280Vac, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |