Panel-mount single-phase solid state relay with 100A load current rating, designed for 90-280V AC control input and 240V AC load voltage, operating in zero-crossing mode. The relay supports screw terminals and is mounted on a panel. It features an LED indicator, built-in MOV or TVS protection, and a dielectric strength of 4,000V ACrms between input and output. Maximum on-state voltage drop is 1.6Vrms at rated current, with a minimum off-state dv/dt of 500V/μs. Operating temperature range is -30°C to +80°C. The unit includes a thermal pad and has a typical weight of 96g. High-profile and IP20 cover options are available for this series.
SSR, 100A, 90-280VAC, PANEL; Contact Configuration:-; Load Current:100A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9121 |
| Product Name | Ssr, 100A, 90-280Vac, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |