The G3VH-331B is a high-load-voltage SiC MOSFET relay with a 3,300 V DC load voltage rating and a continuous load current of 300 mA. It features a DIP 6-pin PCB terminal package with dimensions of 8.8 mm × 6.4 mm × 3.4 mm. The relay has a typical on-resistance of 1.5 Ω at 10 mA input current and 300 mA load current, with an insulation resistance exceeding 10¹⁰ Ω and a dielectric strength of 5,000 Vrms AC for one minute. It operates reliably from -40°C to +85°C ambient temperature and is UL/C-UL recognized under File No. E80555 for SPST-NO contact form. The device is sensitive to static electricity and requires appropriate handling precautions.
3300 V 300 MA SIC MOSFET
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 39-G3VH-331B-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |