multicomp PRO Ssr, 9.6Vdc-14.4Vdc, 0.1A, Din Rail; Contact Configuration Multicomp Pro MC002277

Description
SSR, 9.6VDC-14.4VDC, 0.1A, DIN RAIL; Contact Configuration:-; Load Current:100mA; Operating Voltage Max:58VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:3VDC; Control Voltage Min:9.6VDC RoHS Compliant: Yes
Description
SSR, 9.6VDC-14.4VDC, 0.1A, DIN RAIL; Contact Configuration:-; Load Current:100mA; Operating Voltage Max:58VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:3VDC; Control Voltage Min:9.6VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ssr, 9.6Vdc-14.4Vdc, 0.1A, Din Rail; Contact Configuration Multicomp Pro - 48AC9102 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 9.6Vdc-14.4Vdc, 0.1A, Din Rail; Contact Configuration Multicomp Pro
48AC9102
Ssr, 9.6Vdc-14.4Vdc, 0.1A, Din Rail; Contact Configuration Multicomp Pro 48AC9102
SSR, 9.6VDC-14.4VDC, 0.1A, DIN RAIL; Contact Configuration:-; Load Current:100mA; Operating Voltage Max:58VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:3VDC; Control Voltage Min:9.6VDC RoHS Compliant: Yes

SSR, 9.6VDC-14.4VDC, 0.1A, DIN RAIL; Contact Configuration:-; Load Current:100mA; Operating Voltage Max:58VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:3VDC; Control Voltage Min:9.6VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 48AC9102
Product Name Ssr, 9.6Vdc-14.4Vdc, 0.1A, Din Rail; Contact Configuration Multicomp Pro
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 788-700 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers
Solid State Interface Relays - 2125492 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details