"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 774885-G3VM-352F(TR)
Series: G3VM
Packaging: Reel package
Termination Style: Gull Wing
Package: 8-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.15VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 ~ 350 V
Family Name: G3VM-352F
Categories: Relays
Manufacturer Package: 8-SMD
On-State Resistance (Maximum): 50 Ohm
Alternative Parts (Cross-Reference): SMP-2A31-8ST; SMP-2A31-8DT; G3VM-352F;
Introduction Date: April 19, 2001
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Solid State Relays - PCB Mount 350V, DPST-NO, SMD8 SMT 120mA 35ohm 30pF
SSR RELAY SPST-NO 120MA 0-350V
MOSFET SMT Tape & Reel Relay
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | Z8601TR-ND | 774885-G3VM-352F(TR) | G3VM-352F(TR) | G3VM-352F(TR) | 88M4210 |
| Product Name | Solid State Relays | Solid State Relays - G3VM-352F(TR) | Solid State Relays - PCB Mount | Relays - Solid State Relays | Mosfet Smt Tape & Reel Relay Omron Electronic Components |
| Mounting | PCBoard | PCBoard; SMD | Surface Mount | ||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -4 to 149 F (-20 to 65 C) | |||
| Input Voltage (Control Signal) Type | DC | DC |