DIN rail mount single-channel solid state relay module with a 5A AC load current rating, 240V AC operating voltage range, and 4-32V DC control voltage. It features zero-crossing turn-on, 4000V ACrms isolation, 1.5Vrms maximum on-state voltage drop, 5mA maximum off-state leakage current, and a 500V/μs minimum dv/dt rating. The module is designed for 35mm DIN rail installation, includes LED indication, and operates within a temperature range of -30°C to +80°C. Weight is 55g.
SOLID STATE RELAY, 5A, 4- 32VDC, DIN; Contact Configuration:-; Load Current:5A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 50AC9804 |
| Product Name | Solid State Relay, 5A, 432Vdc, Din; Contact Configuration Multicomp Pro |
| Application Type | Latching |