PCB-mounted solid state relay with MOSFET output, rated for 20A load current and 60V DC switching, controlled by a 3-10V DC input. Features opto-isolation, ≤3.6mΩ on-state resistance, ≤1ms switching times, and ≥2500Vrms dielectric strength. Operates from -30°C to +80°C and weighs approximately 20g.
SOLID STATE RELAY, 3VDC-10VDC, 20A, TH; Contact Configuration:-; Load Current:20A; Operating Voltage Max:60VDC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:-; Operating Voltage Min:0VDC; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9091 |
| Product Name | Solid State Relay, 3Vdc-10Vdc, 20A, Th; Contact Configuration Multicomp Pro |
| Application Type | Latching |