Aratas America LLC G3VM-41PR□/51PR MOS FET Relays USOP package with Low Output Capacitance and ON Resistance type (Low C × R) G3VM-41PR10(TR05)

Description
USOP Package with Low Output Capacitance and ON Resistance Load voltage 40V/50V
Request a Quote Datasheet
Description
USOP Package with Low Output Capacitance and ON Resistance Load voltage 40V/50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3VM-41PR□/51PR MOS FET Relays USOP package with Low Output Capacitance and ON Resistance type (Low C × R) - G3VM-41PR10(TR05) - Aratas America LLC
Hoffman Estates, IL, United States
G3VM-41PR□/51PR MOS FET Relays USOP package with Low Output Capacitance and ON Resistance type (Low C × R)
G3VM-41PR10(TR05)
G3VM-41PR□/51PR MOS FET Relays USOP package with Low Output Capacitance and ON Resistance type (Low C × R) G3VM-41PR10(TR05)
USOP Package with Low Output Capacitance and ON Resistance Load voltage 40V/50V

USOP Package with Low Output
Capacitance and ON Resistance

  • Load voltage 40V/50V
Supplier's Site Datasheet
Solid State Relays - Z3665TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z3665TR-ND
Solid State Relays Z3665TR-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.128"", 3.25mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.128"", 3.25mm)"

Buy Now Datasheet
Solid State Relays - Z3665DKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z3665DKR-ND
Solid State Relays Z3665DKR-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.128"", 3.25mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.128"", 3.25mm)"

Buy Now Datasheet
Solid State Relays - Z3665CT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z3665CT-ND
Solid State Relays Z3665CT-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.128"", 3.25mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.128"", 3.25mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-41PR10(TR05)
Solid State Relays - PCB Mount G3VM-41PR10(TR05)
Solid State Relays - PCB Mount MOSFET SS Relay 40V USOP4

Solid State Relays - PCB Mount MOSFET SS Relay 40V USOP4

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
G3VM-41PR10(TR05)
Relays - Solid State Relays G3VM-41PR10(TR05)
SSR RELAY SPST-NO 120MA 0-40V

SSR RELAY SPST-NO 120MA 0-40V

Supplier's Site
Ssr, Mosfet, Spst-No, 120Ma, 7.5Ma, 40V; Contact Form Omron Electronic Components - 47W4193 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Mosfet, Spst-No, 120Ma, 7.5Ma, 40V; Contact Form Omron Electronic Components
47W4193
Ssr, Mosfet, Spst-No, 120Ma, 7.5Ma, 40V; Contact Form Omron Electronic Components 47W4193
SSR, MOSFET, SPST-NO, 120mA, 7.5mA, 40V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:120mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

SSR, MOSFET, SPST-NO, 120mA, 7.5mA, 40V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:120mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number G3VM-41PR10(TR05) Z3665TR-ND G3VM-41PR10(TR05) G3VM-41PR10(TR05) 47W4193
Product Name G3VM-41PR□/51PR MOS FET Relays USOP package with Low Output Capacitance and ON Resistance type (Low C × R) Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays Ssr, Mosfet, Spst-No, 120Ma, 7.5Ma, 40V; Contact Form Omron Electronic Components
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Mounting PCBoard Surface Mount Surface Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mosfet Relay, Spst-No, 1A, 40V, Smd; Contact Form Omron Electronic Components - 08P4612 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Surface Mount
Switch Configuration FormA; SPST-NO (1 Form A)
View Details
Solid State Relays - G3VM-41GR7 - 1040618-G3VM-41GR7 - Win Source Electronics
Specs
Mounting PCBoard; SMD (SMT)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.15 volts
View Details
4 suppliers