multicomp PRO Enclosure, 6.18 X 6.3 X 2.11; Enclosure Type Multicomp MC002225

Description
ENCLOSURE, 6.18" X 6.3" X 2.11"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.5mm; External Width - Metric:160mm; External Depth - Metric:156.9mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, 6.18" X 6.3" X 2.11"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.5mm; External Width - Metric:160mm; External Depth - Metric:156.9mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 6.18 X 6.3 X 2.11; Enclosure Type Multicomp - 47AC1513 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 6.18 X 6.3 X 2.11; Enclosure Type Multicomp
47AC1513
Enclosure, 6.18 X 6.3 X 2.11; Enclosure Type Multicomp 47AC1513
ENCLOSURE, 6.18" X 6.3" X 2.11"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.5mm; External Width - Metric:160mm; External Depth - Metric:156.9mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, 6.18" X 6.3" X 2.11"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.5mm; External Width - Metric:160mm; External Depth - Metric:156.9mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 47AC1513
Product Name Enclosure, 6.18 X 6.3 X 2.11; Enclosure Type Multicomp
Length 2.11 inch (53.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Keystone Electronics Corp.
Specs
Length 6.81 inch (173 mm)
Width 5.25 inch (133 mm)
Features RoHS Compliant
View Details
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi - 45Y4643 - Newark, An Avnet Company
Specs
Length 1.06 inch (27 mm)
Width 4.33 inch (110 mm)
Depth 5.91 inch (150 mm)
View Details