multicomp PRO Enclosure, 4.27 X 6.3 X 1.18; Enclosure Type Multicomp MC002219

Description
ENCLOSURE, 4.27" X 6.3" X 1.18"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30mm; External Width - Metric:160mm; External Depth - Metric:108.5mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes
Description
ENCLOSURE, 4.27" X 6.3" X 1.18"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30mm; External Width - Metric:160mm; External Depth - Metric:108.5mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 4.27 X 6.3 X 1.18; Enclosure Type Multicomp - 47AC1507 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 4.27 X 6.3 X 1.18; Enclosure Type Multicomp
47AC1507
Enclosure, 4.27 X 6.3 X 1.18; Enclosure Type Multicomp 47AC1507
ENCLOSURE, 4.27" X 6.3" X 1.18"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30mm; External Width - Metric:160mm; External Depth - Metric:108.5mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, 4.27" X 6.3" X 1.18"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30mm; External Width - Metric:160mm; External Depth - Metric:108.5mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 47AC1507
Product Name Enclosure, 4.27 X 6.3 X 1.18; Enclosure Type Multicomp
Length 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
TNCN Junction boxes - tncn-1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details